Abracon, LLC ASPI-0840 Wirewound (Resin Shield) ASPI-0840-121M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.9 A Saturation Current: 950 mA DC Resistance Max: 350 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.9 A Saturation Current: 950 mA DC Resistance Max: 350 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0840 Wirewound (Resin Shield) - ASPI-0840-121M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0840 Wirewound (Resin Shield)
ASPI-0840-121M-T
ASPI-0840 Wirewound (Resin Shield) ASPI-0840-121M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.9 A Saturation Current: 950 mA DC Resistance Max: 350 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0840
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 120 μH
  • Temperature Rise Current: 0.9 A
  • Saturation Current: 950 mA
  • DC Resistance Max: 350 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0840-121M-T
Product Name ASPI-0840 Wirewound (Resin Shield)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers