Abracon, LLC ASPI-0810T Wirewound (Shielded) ASPI-0810T-470M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.6 A Saturation Current: 3.8 A DC Resistance Max: 100 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.6 A Saturation Current: 3.8 A DC Resistance Max: 100 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0810T Wirewound (Shielded) - ASPI-0810T-470M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0810T Wirewound (Shielded)
ASPI-0810T-470M-T
ASPI-0810T Wirewound (Shielded) ASPI-0810T-470M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.6 A Saturation Current: 3.8 A DC Resistance Max: 100 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0810T
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 1.6 A
  • Saturation Current: 3.8 A
  • DC Resistance Max: 100 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 9.5 mm
  • Height: 11.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0810T-470M-T
Product Name ASPI-0810T Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers
Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details