Abracon, LLC ASPI-0810T Wirewound (Shielded) ASPI-0810T-331M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.6 A Saturation Current: 1.2 A DC Resistance Max: 700 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.6 A Saturation Current: 1.2 A DC Resistance Max: 700 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0810T Wirewound (Shielded) - ASPI-0810T-331M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0810T Wirewound (Shielded)
ASPI-0810T-331M-T
ASPI-0810T Wirewound (Shielded) ASPI-0810T-331M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.6 A Saturation Current: 1.2 A DC Resistance Max: 700 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0810T
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 330 μH
  • Temperature Rise Current: 0.6 A
  • Saturation Current: 1.2 A
  • DC Resistance Max: 700 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 9.5 mm
  • Height: 11.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0810T-331M-T
Product Name ASPI-0810T Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers