Abracon, LLC ASPI-0806H Multilayer ASPI-0806H-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0806H Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0806H Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0806H Multilayer - ASPI-0806H-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0806H Multilayer
ASPI-0806H-2R2M-T
ASPI-0806H Multilayer ASPI-0806H-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0806H Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0806H
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.2 A
  • DC Resistance Max: 110 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0806H-2R2M-T
Product Name ASPI-0806H Multilayer
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers