Abracon, LLC ASPI-0805H Multilayer ASPI-0805H-2R2BM-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0805H Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.8 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0805H Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.8 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0805H Multilayer - ASPI-0805H-2R2BM-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0805H Multilayer
ASPI-0805H-2R2BM-T
ASPI-0805H Multilayer ASPI-0805H-2R2BM-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0805H Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.8 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0805H
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 0.8 A
  • DC Resistance Max: 250 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.9 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0805H-2R2BM-T
Product Name ASPI-0805H Multilayer
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details