Abracon, LLC ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-4R7N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3 A Saturation Current: 2.4 A DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3 A Saturation Current: 2.4 A DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804TS Wirewound (Shielded) - ASPI-0804TS-4R7N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804TS Wirewound (Shielded)
ASPI-0804TS-4R7N-T
ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-4R7N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3 A Saturation Current: 2.4 A DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804TS
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 3 A
  • Saturation Current: 2.4 A
  • DC Resistance Max: 45 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.04 mm
  • Height: 5.08 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0804TS-4R7N-T
Product Name ASPI-0804TS Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details