Abracon, LLC ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-470M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1 A Saturation Current: 500 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1 A Saturation Current: 500 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804TS Wirewound (Shielded) - ASPI-0804TS-470M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804TS Wirewound (Shielded)
ASPI-0804TS-470M-T
ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-470M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1 A Saturation Current: 500 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804TS
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 1 A
  • Saturation Current: 500 mA
  • DC Resistance Max: 110 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.04 mm
  • Height: 5.08 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0804TS-470M-T
Product Name ASPI-0804TS Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details