Abracon, LLC ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-1R0N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 μH Temperature Rise Current: 4 A Saturation Current: 8 A DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 μH Temperature Rise Current: 4 A Saturation Current: 8 A DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804TS Wirewound (Shielded) - ASPI-0804TS-1R0N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804TS Wirewound (Shielded)
ASPI-0804TS-1R0N-T
ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-1R0N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 μH Temperature Rise Current: 4 A Saturation Current: 8 A DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804TS
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 8 A
  • DC Resistance Max: 25 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.04 mm
  • Height: 5.08 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0804TS-1R0N-T
Product Name ASPI-0804TS Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
High Frequency & RF Inductors - 1879812-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers