Abracon, LLC ASPI-0804T Wirewound (Unshielded) ASPI-0804T-7R0M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 7 μH Saturation Current: 4.7 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 7 μH Saturation Current: 4.7 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804T Wirewound (Unshielded) - ASPI-0804T-7R0M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804T Wirewound (Unshielded)
ASPI-0804T-7R0M-T
ASPI-0804T Wirewound (Unshielded) ASPI-0804T-7R0M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 7 μH Saturation Current: 4.7 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 7 μH
  • Saturation Current: 4.7 A
  • DC Resistance Max: 27 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 5.21 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0804T-7R0M-T
Product Name ASPI-0804T Wirewound (Unshielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details