Abracon, LLC ASPI-0804T Wirewound (Unshielded) ASPI-0804T-561M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 560 μH Saturation Current: 450 mA DC Resistance Max: 1.85 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 560 μH Saturation Current: 450 mA DC Resistance Max: 1.85 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASPI-0804T-561M-T is a wirewound, unshielded SMD power inductor from Abracon, LLC, featuring a compact footprint of 12.95 x 9.4 x 5.2 mm. It is RoHS and RoHS II compliant, with a moisture sensitivity level (MSL) of 2. The inductor has an inductance value of 560 µH, a maximum direct current resistance (DCR) of 1.85 Ω, and a saturation current rating of 450 mA. It operates effectively within a temperature range of -40°C to +125°C. The product is suitable for applications such as DC to DC converters in portable devices like laptops and PDAs. It is packaged in tape and reel format, with 1,000 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The ASPI-0804T-561M-T is a wirewound, unshielded SMD power inductor from Abracon, LLC, featuring a compact footprint of 12.95 x 9.4 x 5.2 mm. It is RoHS and RoHS II compliant, with a moisture sensitivity level (MSL) of 2. The inductor has an inductance value of 560 µH, a maximum direct current resistance (DCR) of 1.85 Ω, and a saturation current rating of 450 mA. It operates effectively within a temperature range of -40°C to +125°C. The product is suitable for applications such as DC to DC converters in portable devices like laptops and PDAs. It is packaged in tape and reel format, with 1,000 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804T Wirewound (Unshielded) - ASPI-0804T-561M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804T Wirewound (Unshielded)
ASPI-0804T-561M-T
ASPI-0804T Wirewound (Unshielded) ASPI-0804T-561M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 560 μH Saturation Current: 450 mA DC Resistance Max: 1.85 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 560 μH
  • Saturation Current: 450 mA
  • DC Resistance Max: 1.85 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 5.21 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0804T-561M-T
Product Name ASPI-0804T Wirewound (Unshielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details