Abracon, LLC ASPI-0804T Wirewound (Unshielded) ASPI-0804T-391M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 μH Saturation Current: 550 mA DC Resistance Max: 1.25 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 μH Saturation Current: 550 mA DC Resistance Max: 1.25 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804T Wirewound (Unshielded) - ASPI-0804T-391M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804T Wirewound (Unshielded)
ASPI-0804T-391M-T
ASPI-0804T Wirewound (Unshielded) ASPI-0804T-391M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 μH Saturation Current: 550 mA DC Resistance Max: 1.25 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 390 μH
  • Saturation Current: 550 mA
  • DC Resistance Max: 1.25 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 5.21 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0804T-391M-T
Product Name ASPI-0804T Wirewound (Unshielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers