Abracon, LLC ASPI-0802T Wirewound (Unshielded) ASPI-0802T-1R0M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0802T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Saturation Current: 5.15 A DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0802T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Saturation Current: 5.15 A DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0802T Wirewound (Unshielded) - ASPI-0802T-1R0M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0802T Wirewound (Unshielded)
ASPI-0802T-1R0M-T
ASPI-0802T Wirewound (Unshielded) ASPI-0802T-1R0M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0802T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Saturation Current: 5.15 A DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0802T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 1 μH
  • Saturation Current: 5.15 A
  • DC Resistance Max: 24 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0802T-1R0M-T
Product Name ASPI-0802T Wirewound (Unshielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers