Abracon, LLC ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-820M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 82 μH Saturation Current: 610 mA DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 82 μH Saturation Current: 610 mA DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0704S Wirewound (Glued Sleeve) - ASPI-0704S-820M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0704S Wirewound (Glued Sleeve)
ASPI-0704S-820M-T
ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-820M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 82 μH Saturation Current: 610 mA DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0704S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 82 μH
  • Saturation Current: 610 mA
  • DC Resistance Max: 430 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 7.3 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0704S-820M-T
Product Name ASPI-0704S Wirewound (Glued Sleeve)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176784-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers