Abracon, LLC ASPI-0703S Wirewound (Glued Sleeve) ASPI-0703S-180M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.23 A Saturation Current: 1.2 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.23 A Saturation Current: 1.2 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0703S Wirewound (Glued Sleeve) - ASPI-0703S-180M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0703S Wirewound (Glued Sleeve)
ASPI-0703S-180M-T
ASPI-0703S Wirewound (Glued Sleeve) ASPI-0703S-180M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.23 A Saturation Current: 1.2 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0703S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 1.23 A
  • Saturation Current: 1.2 A
  • DC Resistance Max: 140 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 7.3 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0703S-180M-T
Product Name ASPI-0703S Wirewound (Glued Sleeve)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2222SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details