RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0703S
Application: Power
Type: Wirewound (Glued Sleeve)
Rating: N/A
Inductance: 15 μH
Temperature Rise Current: 1.36 A
Saturation Current: 1.33 A
DC Resistance Max: 130 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
Shielding: Shielded
Mounting: SMD
Length/Diameter: 7.3 mm
Width: 7.3 mm
Height: 3.2 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0703S
Application: Power
Type: Wirewound (Glued Sleeve)
Rating: N/A
Inductance: 15 μH
Temperature Rise Current: 1.36 A
Saturation Current: 1.33 A
DC Resistance Max: 130 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
Shielding: Shielded
Mounting: SMD
Length/Diameter: 7.3 mm
Width: 7.3 mm
Height: 3.2 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0703S
Application: Power
Type: Wirewound (Glued Sleeve)
Rating: N/A
Inductance: 15 μH
Temperature Rise Current: 1.36 A
Saturation Current: 1.33 A
DC Resistance Max: 130 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
Shielding: Shielded
Mounting: SMD
Length/Diameter: 7.3 mm
Width: 7.3 mm
Height: 3.2 mm
Part Status: Active