Abracon, LLC ASPI-0703C Wirewound (Shielded) ASPI-0703C-680M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703C Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH Saturation Current: 590 mA DC Resistance Max: 432 mΩ Operating Temperature: -20°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 7 mm Height: 3.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703C Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH Saturation Current: 590 mA DC Resistance Max: 432 mΩ Operating Temperature: -20°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 7 mm Height: 3.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0703C Wirewound (Shielded) - ASPI-0703C-680M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0703C Wirewound (Shielded)
ASPI-0703C-680M-T
ASPI-0703C Wirewound (Shielded) ASPI-0703C-680M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703C Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH Saturation Current: 590 mA DC Resistance Max: 432 mΩ Operating Temperature: -20°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 7 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0703C
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 68 μH
  • Saturation Current: 590 mA
  • DC Resistance Max: 432 mΩ
  • Operating Temperature: -20°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7 mm
  • Width: 7 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0703C-680M-T
Product Name ASPI-0703C Wirewound (Shielded)
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details