Abracon, LLC ASPI-0703 Wirewound (Unshielded) ASPI-0703-330K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 3.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 3.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0703 Wirewound (Unshielded) - ASPI-0703-330K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0703 Wirewound (Unshielded)
ASPI-0703-330K-T
ASPI-0703 Wirewound (Unshielded) ASPI-0703-330K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 3.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0703
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 33 μH
  • DC Resistance Max: 170 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 7.8 mm
  • Width: 7 mm
  • Height: 3.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0703-330K-T
Product Name ASPI-0703 Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details