Abracon, LLC ASPI-0612FS Wirewound (Resin Shield) ASPI-0612FS-2R5N-T1

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0612FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 1.73 A Saturation Current: 2.1 A DC Resistance Max: 90 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 1.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0612FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 1.73 A Saturation Current: 2.1 A DC Resistance Max: 90 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 1.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0612FS Wirewound (Resin Shield) - ASPI-0612FS-2R5N-T1 - Abracon, LLC
Spicewood, TX, United States
ASPI-0612FS Wirewound (Resin Shield)
ASPI-0612FS-2R5N-T1
ASPI-0612FS Wirewound (Resin Shield) ASPI-0612FS-2R5N-T1
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0612FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 1.73 A Saturation Current: 2.1 A DC Resistance Max: 90 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0612FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 2.5 μH
  • Temperature Rise Current: 1.73 A
  • Saturation Current: 2.1 A
  • DC Resistance Max: 90 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 30
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0612FS-2R5N-T1
Product Name ASPI-0612FS Wirewound (Resin Shield)
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details