Abracon, LLC ASPI-0520 Wirewound (Resin Shield) ASPI-0520-3R3M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.4 A Saturation Current: 2.4 A DC Resistance Max: 48 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.4 A Saturation Current: 2.4 A DC Resistance Max: 48 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0520 Wirewound (Resin Shield) - ASPI-0520-3R3M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-0520 Wirewound (Resin Shield)
ASPI-0520-3R3M-T2
ASPI-0520 Wirewound (Resin Shield) ASPI-0520-3R3M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.4 A Saturation Current: 2.4 A DC Resistance Max: 48 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0520
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 2.4 A
  • Saturation Current: 2.4 A
  • DC Resistance Max: 48 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0520-3R3M-T2
Product Name ASPI-0520 Wirewound (Resin Shield)
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details