Abracon, LLC ASPI-0520 Wirewound (Resin Shield) ASPI-0520-1R0N-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.6 A Saturation Current: 4 A DC Resistance Max: 21 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.6 A Saturation Current: 4 A DC Resistance Max: 21 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0520 Wirewound (Resin Shield) - ASPI-0520-1R0N-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-0520 Wirewound (Resin Shield)
ASPI-0520-1R0N-T2
ASPI-0520 Wirewound (Resin Shield) ASPI-0520-1R0N-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.6 A Saturation Current: 4 A DC Resistance Max: 21 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0520
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 3.6 A
  • Saturation Current: 4 A
  • DC Resistance Max: 21 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 30
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0520-1R0N-T2
Product Name ASPI-0520 Wirewound (Resin Shield)
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details