Abracon, LLC ASPI-0418FS Wirewound (Resin Shield) ASPI-0418FS-330M-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.7 A Saturation Current: 750 mA DC Resistance Max: 460 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.7 A Saturation Current: 750 mA DC Resistance Max: 460 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0418FS Wirewound (Resin Shield) - ASPI-0418FS-330M-T3 - Abracon, LLC
Spicewood, TX, United States
ASPI-0418FS Wirewound (Resin Shield)
ASPI-0418FS-330M-T3
ASPI-0418FS Wirewound (Resin Shield) ASPI-0418FS-330M-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.7 A Saturation Current: 750 mA DC Resistance Max: 460 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0418FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 33 μH
  • Temperature Rise Current: 0.7 A
  • Saturation Current: 750 mA
  • DC Resistance Max: 460 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0418FS-330M-T3TR-ND - DigiKey
Thief River Falls, MN, United States
IND

IND

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0418FS-330M-T3 535-ASPI-0418FS-330M-T3TR-ND
Product Name ASPI-0418FS Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Specs
Application RF Choke
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers