Abracon, LLC ASML XO (Standard) Crystal ASML-24.576MHZ-T

Description
RoHS/RoHS II Compliant Series: ASML Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: 0°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 35mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASML Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: 0°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 35mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASML XO (Standard) Crystal - ASML-24.576MHZ-T - Abracon, LLC
Spicewood, TX, United States
ASML XO (Standard) Crystal
ASML-24.576MHZ-T
ASML XO (Standard) Crystal ASML-24.576MHZ-T
RoHS/RoHS II Compliant Series: ASML Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: 0°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 35mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASML
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14 mm
  • Width: 8.95 mm
  • Height: 4.7 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 24.576 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 4-SOJ, 5.08mm pitch
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet
Oscillators - 535-9397-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9397-2-ND
Oscillators 535-9397-2-ND
24.576MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SOJ, 5.08mm pitch

24.576MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASML-24.576MHZ-T 535-9397-2-ND
Product Name ASML XO (Standard) Crystal Oscillators
Features / Standards RoHS Lead-Free
Frequency 24.58 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-2100-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510AAA181M750CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details