Abracon, LLC ASM XO (Standard) Crystal ASM-2.4576MHZ-ET

Description
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 2.4576 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 20mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 2.4576 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 20mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASM XO (Standard) Crystal - ASM-2.4576MHZ-ET - Abracon, LLC
Spicewood, TX, United States
ASM XO (Standard) Crystal
ASM-2.4576MHZ-ET
ASM XO (Standard) Crystal ASM-2.4576MHZ-ET
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 2.4576 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 20mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASM
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14 mm
  • Width: 8.95 mm
  • Height: 4.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 2.4576 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 5V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 20mA
  • Package / Case: 4-SOJ, 5.08mm pitch
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet
Oscillators - ASM-2.4576MHZ-ET-ND - DigiKey
Thief River Falls, MN, United States
2.4576MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

2.4576MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASM-2.4576MHZ-ET ASM-2.4576MHZ-ET-ND
Product Name ASM XO (Standard) Crystal Oscillators
Features / Standards RoHS Lead-Free
Frequency 2.46 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI132T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Oscillators - 500DEAA72M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details