Abracon, LLC ASHEK XO (Standard) Crystal ASHEK5-32.768KHZ-LT

Description
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.5V Frequency Stability: -140ppm, +10ppm Current - Supply (Max): 1.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.5V Frequency Stability: -140ppm, +10ppm Current - Supply (Max): 1.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASHEK XO (Standard) Crystal - ASHEK5-32.768KHZ-LT - Abracon, LLC
Spicewood, TX, United States
ASHEK XO (Standard) Crystal
ASHEK5-32.768KHZ-LT
ASHEK XO (Standard) Crystal ASHEK5-32.768KHZ-LT
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.5V Frequency Stability: -140ppm, +10ppm Current - Supply (Max): 1.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASHEK
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.5V
  • Frequency Stability: -140ppm, +10ppm
  • Current - Supply (Max): 1.5µA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet
Oscillators - 535-10312-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10312-2-ND
Oscillators 535-10312-2-ND
32.768kHz XO (Standard) CMOS Oscillator 1.5V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASHEK5-32.768KHZ-LT 535-10312-2-ND
Product Name ASHEK XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 32.77 MHz
Frequency Stability -140 ppm -140 to 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510BAA12M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details