Abracon, LLC ASGTX VCTCXO Crystal ASGTX-P-491.250MHZ-2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.25 MHz Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 60mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.25 MHz Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 60mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASGTX VCTCXO Crystal - ASGTX-P-491.250MHZ-2 - Abracon, LLC
Spicewood, TX, United States
ASGTX VCTCXO Crystal
ASGTX-P-491.250MHZ-2
ASGTX VCTCXO Crystal ASGTX-P-491.250MHZ-2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.25 MHz Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 60mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASGTX
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 9 mm
  • Width: 7 mm
  • Height: 2.24 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 491.25 MHz
  • Output: LVPECL
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±2ppm
  • Current - Supply (Max): 60mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vctcxo 491.2500Mhz Lvpe / Bulk Rohs Compliant Abracon - 53X2292 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vctcxo 491.2500Mhz Lvpe / Bulk Rohs Compliant Abracon
53X2292
Xtal Osc Vctcxo 491.2500Mhz Lvpe / Bulk Rohs Compliant Abracon 53X2292
XTAL OSC VCTCXO 491.2500MHZ LVPE / Bulk RoHS Compliant: Yes

XTAL OSC VCTCXO 491.2500MHZ LVPE / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASGTX-P-491.250MHZ-2 53X2292
Product Name ASGTX VCTCXO Crystal Xtal Osc Vctcxo 491.2500Mhz Lvpe / Bulk Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 491 MHz
Frequency Stability 2 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA176M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - TLC555IDRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details