Abracon, LLC ASFLMX XO (Standard) Crystal ASFLMX-50.000MHZ-5ABB-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMX Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 50 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 90mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMX Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 50 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 90mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMX XO (Standard) Crystal - ASFLMX-50.000MHZ-5ABB-T - Abracon, LLC
Spicewood, TX, United States
ASFLMX XO (Standard) Crystal
ASFLMX-50.000MHZ-5ABB-T
ASFLMX XO (Standard) Crystal ASFLMX-50.000MHZ-5ABB-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMX Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 50 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 90mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMX
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.4 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 50 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.375V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 90mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASFLMX-50.000MHZ-5ABB-T-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVDS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead

50MHz XO (Standard) LVDS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 50Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Abracon - 73AJ1422 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Abracon
73AJ1422
Oscillator, 50Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Abracon 73AJ1422
OSCILLATOR, 50MHZ, LVDS, 5Mm x 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 50MHZ, LVDS, 5Mm x 3.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASFLMX-50.000MHZ-5ABB-T ASFLMX-50.000MHZ-5ABB-T-ND 73AJ1422
Product Name ASFLMX XO (Standard) Crystal Oscillators Oscillator, 50Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 50 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TCXO Oscillators - 6720797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor VM53S
Features / Standards RoHS
Frequency 25 MHz
View Details
Oscillators - X103-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-750+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details