Abracon, LLC ASFLMP XO (Standard) MEMS ASFLMPC-80.000MHZ-LY-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 80 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±10ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 80 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±10ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMP XO (Standard) MEMS - ASFLMPC-80.000MHZ-LY-T3 - Abracon, LLC
Spicewood, TX, United States
ASFLMP XO (Standard) MEMS
ASFLMPC-80.000MHZ-LY-T3
ASFLMP XO (Standard) MEMS ASFLMPC-80.000MHZ-LY-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 80 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±10ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 80 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASFLMPC-80.000MHZ-LY-T3-ND - DigiKey
Thief River Falls, MN, United States
80MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

80MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Mems Osc Xo 80.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7571 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 80.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
45T7571
Mems Osc Xo 80.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 45T7571
MEMS OSC XO 80.0000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 80.0000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASFLMPC-80.000MHZ-LY-T3 ASFLMPC-80.000MHZ-LY-T3-ND 45T7571
Product Name ASFLMP XO (Standard) MEMS Oscillators Mems Osc Xo 80.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 80 MHz
Frequency Stability 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-LMK6CE15625DDLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Crystal Oscillators - 7960603 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details