Abracon, LLC SMD 12.288MHz 15pF 3.3V Clock and Timing IC ASFL1-12.288MHZ-LCS-T

Description
Oscillator XO 12.288MHz ±50ppm 15pF HCMOS/TTL 55% 3.3V 4-Pin SMD T/R Product overview: ASFL1-12.288MHZ-LCS- T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.288MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 12.288MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASFL1-12.288MHZ- LCS-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator XO 12.288MHz ±50ppm 15pF HCMOS/TTL 55% 3.3V 4-Pin SMD T/R Product overview: ASFL1-12.288MHZ-LCS- T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.288MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 12.288MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASFL1-12.288MHZ- LCS-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12.288MHz 15pF 3.3V Clock and Timing IC - 172-ASFL1-12.288MHZ-LCS-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12.288MHz 15pF 3.3V Clock and Timing IC
172-ASFL1-12.288MHZ-LCS-T
SMD 12.288MHz 15pF 3.3V Clock and Timing IC 172-ASFL1-12.288MHZ-LCS-T
Oscillator XO 12.288MHz ±50ppm 15pF HCMOS/TTL 55% 3.3V 4-Pin SMD T/R Product overview: ASFL1-12.288MHZ-LCS- T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.288MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 12.288MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASFL1-12.288MHZ- LCS-T can be used for catalog matching and distributor lookup.

Oscillator XO 12.288MHz ±50ppm 15pF HCMOS/TTL 55% 3.3V 4-Pin SMD T/R Product overview: ASFL1-12.288MHZ-LCS-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.288MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 12.288MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASFL1-12.288MHZ-LCS-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-ASFL1-12.288MHZ-LCS-T
Product Name SMD 12.288MHz 15pF 3.3V Clock and Timing IC
Package Type SMD
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-3028-C7 32.768KHZ 1PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers
Clock and Timing IC - 728-MB15E03SLPFV1-G-BND-6E1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-LSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
TLC555M Low Power LinCMOS<TM> Timer - TLC555MJGB - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers