Abracon, LLC ASEMP XO (Standard) MEMS ASEMPC-11.0592MHZ-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.0592 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.0592 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMP XO (Standard) MEMS - ASEMPC-11.0592MHZ-T3 - Abracon, LLC
Spicewood, TX, United States
ASEMP XO (Standard) MEMS
ASEMPC-11.0592MHZ-T3
ASEMP XO (Standard) MEMS ASEMPC-11.0592MHZ-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.0592 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 11.0592 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASEMPC-11.0592MHZ-T3-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

11.0592MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Mems Osc Xo 11.0592Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7221 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 11.0592Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
45T7221
Mems Osc Xo 11.0592Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 45T7221
MEMS OSC XO 11.0592MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 11.0592MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASEMPC-11.0592MHZ-T3 ASEMPC-11.0592MHZ-T3-ND 45T7221
Product Name ASEMP XO (Standard) MEMS Oscillators Mems Osc Xo 11.0592Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 11.06 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CDR - 032689-TLC555CDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Crystal Oscillators - 1735877 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FJXC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details