Abracon, LLC ASEMDC XO (Standard) MEMS ASEMDC2-LR-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMDC XO (Standard) MEMS - ASEMDC2-LR-T3 - Abracon, LLC
Spicewood, TX, United States
ASEMDC XO (Standard) MEMS
ASEMDC2-LR-T3
ASEMDC XO (Standard) MEMS ASEMDC2-LR-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMDC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 32mA (Typ)
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz
  • Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7191 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon
45T7191
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon 45T7191
MEMS OSC XO 2.25V-3.6V 14VFQFN / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 2.25V-3.6V 14VFQFN / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMDC2-LR-T3 45T7191
Product Name ASEMDC XO (Standard) MEMS Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-098.3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers