Abracon, LLC ASEMCLV XO (Standard) MEMS ASEMCLV

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCLV Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 32mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 74.17582MHz, 74.25MHz, 148.35165MHz, 148.5MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCLV Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 32mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 74.17582MHz, 74.25MHz, 148.35165MHz, 148.5MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMCLV XO (Standard) MEMS - ASEMCLV - Abracon, LLC
Spicewood, TX, United States
ASEMCLV XO (Standard) MEMS
ASEMCLV
ASEMCLV XO (Standard) MEMS ASEMCLV
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCLV Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 32mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 74.17582MHz, 74.25MHz, 148.35165MHz, 148.5MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMCLV
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 32mA
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 74.17582MHz, 74.25MHz, 148.35165MHz, 148.5MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 535-ASEMCLV-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
535-ASEMCLV-ND
Pin Configurable/Selectable Oscillators 535-ASEMCLV-ND
LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad

LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad

Buy Now Datasheet
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon - 45T7184 - Newark, An Avnet Company
Chicago, IL, United States
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
45T7184
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon 45T7184
PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:74.17582MHz; Configurable Frequency Max:1488.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMCLV Series RoHS Compliant: Yes

PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:74.17582MHz; Configurable Frequency Max:1488.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMCLV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASEMCLV 535-ASEMCLV-ND 45T7184
Product Name ASEMCLV XO (Standard) MEMS Pin Configurable/Selectable Oscillators Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Supply Voltage 2.25V ~ 3.6V 2.25V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - SIT1532AC-J5-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details