Abracon, LLC ASEMB XO (Standard) MEMS ASEMB-125.000MHZ-XY-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 125 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 125 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMB XO (Standard) MEMS - ASEMB-125.000MHZ-XY-T - Abracon, LLC
Spicewood, TX, United States
ASEMB XO (Standard) MEMS
ASEMB-125.000MHZ-XY-T
ASEMB XO (Standard) MEMS ASEMB-125.000MHZ-XY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 125 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 125 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11117-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11117-1-ND
Oscillators 535-11117-1-ND
125MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

125MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11117-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11117-6-ND
Oscillators 535-11117-6-ND
125MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

125MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11117-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11117-2-ND
Oscillators 535-11117-2-ND
125MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

125MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 125Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Abracon - 38T0717 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 125Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Abracon
38T0717
Mems Oscillator, 125Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Abracon 38T0717
MEMS OSCILLATOR, 125MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:125MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:2.5V; Product Range:ASEMB Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 125MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:125MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:2.5V; Product Range:ASEMB Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASEMB-125.000MHZ-XY-T 535-11117-1-ND 38T0717
Product Name ASEMB XO (Standard) MEMS Oscillators Mems Oscillator, 125Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 125 MHz 125 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / ROHS ESD-P - ROS-4000-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillator Crystal - 510AAA004699CAG - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details