Abracon, LLC SMD 25MHz 3.3V Clock and Timing IC ASE-25.000MHZ-LC-T

Description
25MHz CMOS SMD Oscillator, 50ppm, 3.3V Product overview: ASE-25.000MHZ-LC-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASE-25.000MHZ-LC -T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25MHz CMOS SMD Oscillator, 50ppm, 3.3V Product overview: ASE-25.000MHZ-LC-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASE-25.000MHZ-LC -T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25MHz 3.3V Clock and Timing IC
172-ASE-25.000MHZ-LC-T
SMD 25MHz 3.3V Clock and Timing IC 172-ASE-25.000MHZ-LC-T
25MHz CMOS SMD Oscillator, 50ppm, 3.3V Product overview: ASE-25.000MHZ-LC-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASE-25.000MHZ-LC -T can be used for catalog matching and distributor lookup.

25MHz CMOS SMD Oscillator, 50ppm, 3.3V Product overview: ASE-25.000MHZ-LC-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASE-25.000MHZ-LC-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-ASE-25.000MHZ-LC-T
Product Name SMD 25MHz 3.3V Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1 - 916238-CY2213ZXC-1 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2862-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MDRG4 - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details