Abracon, LLC ASDMB XO (Standard) MEMS ASDMB-30.000MHZ-LC-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 30 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 30 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASDMB XO (Standard) MEMS - ASDMB-30.000MHZ-LC-T - Abracon, LLC
Spicewood, TX, United States
ASDMB XO (Standard) MEMS
ASDMB-30.000MHZ-LC-T
ASDMB XO (Standard) MEMS ASDMB-30.000MHZ-LC-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 30 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASDMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 30 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11733-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11733-1-ND
Oscillators 535-11733-1-ND
30MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

30MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11733-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11733-2-ND
Oscillators 535-11733-2-ND
30MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

30MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11733-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11733-6-ND
Oscillators 535-11733-6-ND
30MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

30MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 30.0000MHZ LVCMOS

MEMS OSC XO 30.0000MHZ LVCMOS

Supplier's Site
Mems Osc Xo 30.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 47W1304 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 30.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
47W1304
Mems Osc Xo 30.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 47W1304
MEMS OSC XO 30.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 30.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASDMB-30.000MHZ-LC-T 535-11733-1-ND ASDMB-30.000MHZ-LC-T 47W1304
Product Name ASDMB XO (Standard) MEMS Oscillators Oscillators Mems Osc Xo 30.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 30 MHz 30 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA555ID - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details