Abracon, LLC ASDMB XO (Standard) MEMS ASDMB-3.6864MHZ-LY-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASDMB XO (Standard) MEMS - ASDMB-3.6864MHZ-LY-T - Abracon, LLC
Spicewood, TX, United States
ASDMB XO (Standard) MEMS
ASDMB-3.6864MHZ-LY-T
ASDMB XO (Standard) MEMS ASDMB-3.6864MHZ-LY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASDMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 3.6864 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11192-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11192-1-ND
Oscillators 535-11192-1-ND
3.6864MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

3.6864MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11192-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11192-2-ND
Oscillators 535-11192-2-ND
3.6864MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

3.6864MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11192-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11192-6-ND
Oscillators 535-11192-6-ND
3.6864MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

3.6864MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Mems Osc Xo 3.6864Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 38T0594 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 3.6864Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
38T0594
Mems Osc Xo 3.6864Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 38T0594
MEMS OSC XO 3.6864MHZ LVCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 3.6864MHZ LVCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
MEMS OSC XO 3.6864MHZ LVCMOS SMD

MEMS OSC XO 3.6864MHZ LVCMOS SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASDMB-3.6864MHZ-LY-T 535-11192-1-ND 38T0594 ASDMB-3.6864MHZ-LY-T
Product Name ASDMB XO (Standard) MEMS Oscillators Mems Osc Xo 3.6864Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 3.69 MHz 3.69 MHz
Frequency Stability 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC246-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-1900+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
SN54S124 Dual Voltage-Controlled Oscillators - SNJ54S124J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers