Abracon, LLC ASDM XO (Standard) MEMS ASDM1-29.4912MHZ-LC-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 29.4912 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 29.4912 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASDM XO (Standard) MEMS - ASDM1-29.4912MHZ-LC-T - Abracon, LLC
Spicewood, TX, United States
ASDM XO (Standard) MEMS
ASDM1-29.4912MHZ-LC-T
ASDM XO (Standard) MEMS ASDM1-29.4912MHZ-LC-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 29.4912 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASDM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 29.4912 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9794-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9794-2-ND
Oscillators 535-9794-2-ND
29.4912MHz XO (Standard) LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

29.4912MHz XO (Standard) LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 29.4912Mhz, Smd; Frequency Nom Abracon - 14N5847 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 29.4912Mhz, Smd; Frequency Nom Abracon
14N5847
Mems Oscillator, 29.4912Mhz, Smd; Frequency Nom Abracon 14N5847
MEMS OSCILLATOR, 29.4912MHZ, SMD; Frequency Nom:150MHz; Frequency Stability + / -:100ppm; Oscillator Case:-; Supply Voltage Nom:3.3V; Product Range:ASDM Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

MEMS OSCILLATOR, 29.4912MHZ, SMD; Frequency Nom:150MHz; Frequency Stability + / -:100ppm; Oscillator Case:-; Supply Voltage Nom:3.3V; Product Range:ASDM Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASDM1-29.4912MHZ-LC-T 535-9794-2-ND 14N5847
Product Name ASDM XO (Standard) MEMS Oscillators Mems Oscillator, 29.4912Mhz, Smd; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 29.49 MHz 150 MHz
Frequency Stability 50 ppm 50 ppm 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74LS629D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details