Abracon, LLC ASD XO (Standard) Crystal ASD3-33.333MHZ-LR-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.333 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 4mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.333 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 4mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD XO (Standard) Crystal - ASD3-33.333MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASD XO (Standard) Crystal
ASD3-33.333MHZ-LR-T
ASD XO (Standard) Crystal ASD3-33.333MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.333 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 4mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASD
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 33.333 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 4mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 33.3330Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 38T0675 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 33.3330Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
38T0675
Xtal Osc Xo 33.3330Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 38T0675
XTAL OSC XO 33.3330MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 33.3330MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASD3-33.333MHZ-LR-T 38T0675
Product Name ASD XO (Standard) Crystal Xtal Osc Xo 33.3330Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 33.33 MHz
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA148M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details