Abracon, LLC ASD XO (Standard) Crystal ASD1-33.000MHZ-LR-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±25ppm Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±25ppm Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1091987-ASD1-33.000MHZ-LR-T is an HCMOS SMD crystal oscillator with a frequency of 33 MHz. It operates at a supply voltage of 3.0V and has a maximum supply current of 6 mA. The device features a tri-state function for enable/disable operation and is designed for surface mount technology (SMT) applications. The oscillator is housed in a compact 4-SMD package with dimensions of 2.50mm x 2.00mm and a maximum height of 1.00mm. It offers a frequency stability of ±25 ppm and operates within a temperature range of -40°C to +85°C. The product is hermetically sealed, ensuring high reliability and is suitable for RoHS compliant reflow processes. It is packaged in tape and reel format, with a standard package quantity of 1,000 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1091987-ASD1-33.000MHZ-LR-T is an HCMOS SMD crystal oscillator with a frequency of 33 MHz. It operates at a supply voltage of 3.0V and has a maximum supply current of 6 mA. The device features a tri-state function for enable/disable operation and is designed for surface mount technology (SMT) applications. The oscillator is housed in a compact 4-SMD package with dimensions of 2.50mm x 2.00mm and a maximum height of 1.00mm. It offers a frequency stability of ±25 ppm and operates within a temperature range of -40°C to +85°C. The product is hermetically sealed, ensuring high reliability and is suitable for RoHS compliant reflow processes. It is packaged in tape and reel format, with a standard package quantity of 1,000 units.

Suppliers

Company
Product
Description
Supplier Links
ASD XO (Standard) Crystal - ASD1-33.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASD XO (Standard) Crystal
ASD1-33.000MHZ-LR-T
ASD XO (Standard) Crystal ASD1-33.000MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±25ppm Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASD
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 33 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 6mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1091987-ASD1-33.000MHZ-LR-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1091987-ASD1-33.000MHZ-LR-T
Crystals, Oscillators, Resonators - Oscillators 1091987-ASD1-33.000MHZ-LR-T
Win Source Part Number: 1091987-ASD1-33.000M HZ-LR-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ASD Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 33 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 6mA Current - Supply (Disable) (Max): 20µA Voltage - Supply: 3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): DSC1001CI2-033.3300; DSC1001BI2-033.0000; DSC1001DI2-033.3333T ; SIT2001BI-S2-33E-33. 333300G; SIT8008AC-31-33E-32. 000000X; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC

Win Source Part Number: 1091987-ASD1-33.000MHZ-LR-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ASD
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 33 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 6mA
Current - Supply (Disable) (Max): 20µA
Voltage - Supply: 3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): DSC1001CI2-033.3300; DSC1001BI2-033.0000; DSC1001DI2-033.3333T; SIT2001BI-S2-33E-33.333300G; SIT8008AC-31-33E-32.000000X;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC

Buy Now Datasheet
Xtal Osc Xo 33.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 38T0641 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 33.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
38T0641
Xtal Osc Xo 33.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 38T0641
XTAL OSC XO 33.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 33.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASD1-33.000MHZ-LR-T 1091987-ASD1-33.000MHZ-LR-T 38T0641
Product Name ASD XO (Standard) Crystal Crystals, Oscillators, Resonators - Oscillators Xtal Osc Xo 33.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 33 MHz 33 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555N,112 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers