Abracon, LLC ASD XO (Standard) Crystal ASD1-18.432MHZ-EC-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 5.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 5.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASD1-18.432MHZ-EC-T is a HCMOS SMD crystal oscillator from Abracon, LLC, designed for surface mount applications. It operates at a frequency of 18.432 MHz and is suitable for supply voltages of 3.0V with a maximum current consumption of 5.5 mA. The device features a low profile with dimensions of 2.5 mm x 2.0 mm x 1.0 mm, making it ideal for compact designs. It offers an operating temperature range of -20°C to +70°C and has a frequency stability of ±50 ppm. The crystal is hermetically sealed, ensuring high reliability and is compliant with RoHS standards. Applications include use in CCD clocks for VTR cameras and equipment connected to PCs. The product also includes a tri-state function for enable/disable operation.

Datasheet Summary
Powered by GS/AI

The ASD1-18.432MHZ-EC-T is a HCMOS SMD crystal oscillator from Abracon, LLC, designed for surface mount applications. It operates at a frequency of 18.432 MHz and is suitable for supply voltages of 3.0V with a maximum current consumption of 5.5 mA. The device features a low profile with dimensions of 2.5 mm x 2.0 mm x 1.0 mm, making it ideal for compact designs. It offers an operating temperature range of -20°C to +70°C and has a frequency stability of ±50 ppm. The crystal is hermetically sealed, ensuring high reliability and is compliant with RoHS standards. Applications include use in CCD clocks for VTR cameras and equipment connected to PCs. The product also includes a tri-state function for enable/disable operation.

Suppliers

Company
Product
Description
Supplier Links
ASD XO (Standard) Crystal - ASD1-18.432MHZ-EC-T - Abracon, LLC
Spicewood, TX, United States
ASD XO (Standard) Crystal
ASD1-18.432MHZ-EC-T
ASD XO (Standard) Crystal ASD1-18.432MHZ-EC-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 5.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASD
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 18.432 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 5.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9589-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9589-1-ND
Oscillators 535-9589-1-ND
18.432MHz XO (Standard) HCMOS Oscillator 3V Enable/Disable 4-SMD, No Lead

18.432MHz XO (Standard) HCMOS Oscillator 3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASD1-18.432MHZ-EC-T 535-9589-1-ND
Product Name ASD XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 18.43 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA125M000BAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details