Abracon, LLC ASCSM XO (Standard) MEMS ASCSM-100.000MHZ-LR-T

Description
RoHS/RoHS II Compliant Series: ASCSM Type: XO (Standard) Subtype: MEMS Length: 1.79 mm Width: 1.25 mm Height: 0.69 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.7V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Obsolete
Datasheet
Description
RoHS/RoHS II Compliant Series: ASCSM Type: XO (Standard) Subtype: MEMS Length: 1.79 mm Width: 1.25 mm Height: 0.69 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.7V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Obsolete
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASCSM XO (Standard) MEMS - ASCSM-100.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASCSM XO (Standard) MEMS
ASCSM-100.000MHZ-LR-T
ASCSM XO (Standard) MEMS ASCSM-100.000MHZ-LR-T
RoHS/RoHS II Compliant Series: ASCSM Type: XO (Standard) Subtype: MEMS Length: 1.79 mm Width: 1.25 mm Height: 0.69 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.7V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASCSM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.79 mm
  • Width: 1.25 mm
  • Height: 0.69 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.7V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 6.5mA
  • Package / Case: 4-UFBGA, CSPBGA
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASCSM-100.000MHZ-LR-T
Product Name ASCSM XO (Standard) MEMS
Features / Standards RoHS
Frequency 100 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details