Abracon, LLC ARR Passive Patch ARRTN5-915.000MHz

Description
RoHS/RoHS II Compliant Series: ARR Type: Passive Patch Protocol: RFID Reader Antenna Frequency Range: 915 ±3MHz Bandwidth Range: 12 Length: 65 mm Width: 65 mm Height: 9.2 mm Gain Display: 3.5 Polarization: RHCP Mounting: Connector Mount Features: Passive RFID Reader antennaHigh Gain, Easy to installRF Cable and Connector Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ARR Type: Passive Patch Protocol: RFID Reader Antenna Frequency Range: 915 ±3MHz Bandwidth Range: 12 Length: 65 mm Width: 65 mm Height: 9.2 mm Gain Display: 3.5 Polarization: RHCP Mounting: Connector Mount Features: Passive RFID Reader antennaHigh Gain, Easy to installRF Cable and Connector Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARR Passive Patch - ARRTN5-915.000MHz - Abracon, LLC
Spicewood, TX, United States
ARR Passive Patch
ARRTN5-915.000MHz
ARR Passive Patch ARRTN5-915.000MHz
RoHS/RoHS II Compliant Series: ARR Type: Passive Patch Protocol: RFID Reader Antenna Frequency Range: 915 ±3MHz Bandwidth Range: 12 Length: 65 mm Width: 65 mm Height: 9.2 mm Gain Display: 3.5 Polarization: RHCP Mounting: Connector Mount Features: Passive RFID Reader antennaHigh Gain, Easy to installRF Cable and Connector Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARR
  • Type: Passive Patch
  • Protocol: RFID Reader Antenna
  • Frequency Range: 915 ±3MHz
  • Bandwidth Range: 12
  • Length: 65 mm
  • Width: 65 mm
  • Height: 9.2 mm
  • Gain Display: 3.5
  • Polarization: RHCP
  • Mounting: Connector Mount
  • Features: Passive RFID Reader antennaHigh Gain, Easy to installRF Cable and Connector
  • Part Status: Active
Supplier's Site
Sheung Wan, Hong Kong
Antennas 915MHz 63.5*63.5mm RFID Reader 50 Ohm

Antennas 915MHz 63.5*63.5mm RFID Reader 50 Ohm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ARRTN5-915.000MHz ARRTN5-915.000MHz
Product Name ARR Passive Patch Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766678 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers