Abracon, LLC ARR RFID ARRKP4065-S915A

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARR Type: RFID Protocol: ISM, LPWA, RFID Reader Antennas Frequency Range: 915 Bandwidth Range: 6 Length: 40 mm Width: 40 mm Height: 6.5 mm Gain Display: 1.5 Polarization: RHCP Mounting: Thru-Hole Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARR Type: RFID Protocol: ISM, LPWA, RFID Reader Antennas Frequency Range: 915 Bandwidth Range: 6 Length: 40 mm Width: 40 mm Height: 6.5 mm Gain Display: 1.5 Polarization: RHCP Mounting: Thru-Hole Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARR RFID - ARRKP4065-S915A - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARR Type: RFID Protocol: ISM, LPWA, RFID Reader Antennas Frequency Range: 915 Bandwidth Range: 6 Length: 40 mm Width: 40 mm Height: 6.5 mm Gain Display: 1.5 Polarization: RHCP Mounting: Thru-Hole Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARR
  • Type: RFID
  • Protocol: ISM, LPWA, RFID Reader Antennas
  • Frequency Range: 915
  • Bandwidth Range: 6
  • Length: 40 mm
  • Width: 40 mm
  • Height: 6.5 mm
  • Gain Display: 1.5
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14508-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14508-ND
RF Antennas 535-14508-ND
915MHz General Purpose Ceramic Patch RF Antenna 902MHz ~ 928MHz 1.5dBi U.FL (UMCC), IPEX MHF1 Surface Mount

915MHz General Purpose Ceramic Patch RF Antenna 902MHz ~ 928MHz 1.5dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 902-928MHz Cable w/IPEX conn

Antennas 902-928MHz Cable w/IPEX conn

Buy Now Datasheet
Rfid Antenna, 915Mhz, Cable; Antenna Type Abracon - 65AC5590 - Newark, An Avnet Company
Chicago, IL, United States
Rfid Antenna, 915Mhz, Cable; Antenna Type Abracon
65AC5590
Rfid Antenna, 915Mhz, Cable; Antenna Type Abracon 65AC5590
RFID ANTENNA, 915MHZ, CABLE; Antenna Type:RFID; Operating Frequency:915MHz; Antenna Connector:IPEX Connector; Antenna Cable Length:0.11m; Transmit Power:-; Antenna Polarization:Right Hand Circular; Gain:1.5dBi; Antenna Mounting:CableRoHS Compliant: Yes

RFID ANTENNA, 915MHZ, CABLE; Antenna Type:RFID; Operating Frequency:915MHz; Antenna Connector:IPEX Connector; Antenna Cable Length:0.11m; Transmit Power:-; Antenna Polarization:Right Hand Circular; Gain:1.5dBi; Antenna Mounting:CableRoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ARRKP4065-S915A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARRKP4065-S915A
RF Antennas ARRKP4065-S915A
915MHz General Purpose Ceramic Patch RF Antenna 902MHz ~ 928MHz 1.5dBi U.FL (UMCC), IPEX MHF1 Surface Mount

915MHz General Purpose Ceramic Patch RF Antenna 902MHz ~ 928MHz 1.5dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ARRKP4065-S915A 535-14508-ND ARRKP4065-S915A 65AC5590 ARRKP4065-S915A
Product Name ARR RFID RF Antennas Antennas Rfid Antenna, 915Mhz, Cable; Antenna Type Abracon RF Antennas
Applications RFID General Purpose General Purpose
Polarization Right Hand Circular
Primary Frequency Range 0.0 MHz 915.0 MHz
Gain 1.5 dB 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G+Wi-Fi Combo Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + 2*SMA Male St. Connector (80mm) - ET-LTWIM-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers