Abracon, LLC Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon ARJM26A1-811-BB-CW2

Description
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon - 17AH5894 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon
17AH5894
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon 17AH5894
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - ARJM26A1-811-BB-CW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM26A1-811-BB-CW2
Modular Connectors / Ethernet Connectors ARJM26A1-811-BB-CW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 2.5G BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 2.5G BASE-T

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 17AH5894 ARJM26A1-811-BB-CW2
Product Name Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details