Abracon, LLC Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon ARJM14A4-805-NN-EW2

Description
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon - 17AH5727 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
17AH5727
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon 17AH5727
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - ARJM14A4-805-NN-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM14A4-805-NN-EW2
Modular Connectors / Ethernet Connectors ARJM14A4-805-NN-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 2.5G BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 2.5G BASE-T

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 17AH5727 ARJM14A4-805-NN-EW2
Product Name Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1206 - 847525-1206 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Ethernet Couplers - 2844901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details