Abracon, LLC Modular Connectors / Ethernet Connectors ARJM14A2-502-AA-EW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 1000 BASE-T
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 1000 BASE-T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM14A2-502-AA-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM14A2-502-AA-EW2
Modular Connectors / Ethernet Connectors ARJM14A2-502-AA-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 1000 BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 1000 BASE-T

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon - 17AH5629 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
17AH5629
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon 17AH5629
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM14A2-502-AA-EW2 17AH5629
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Connector Omron Electronic Components - 06AC0211 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details