TE Connectivity Industrial Mini I/O Connectors 1-2201864-2

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Modular Connector Style : Receptacle Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .01, .1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Modular Connector Style : Receptacle Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .01, .1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 1-2201864-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
1-2201864-2
Industrial Mini I/O Connectors 1-2201864-2
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Modular Connector Style : Receptacle Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .01, .1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Blister Pack
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Modular Connector Style : Receptacle
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : 1, .01, .1

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 1-2201864-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2201864-2
I/O Connectors 1-2201864-2
MINI I/O REC KIT TYPE II M

MINI I/O REC KIT TYPE II M

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-2201864-2
I/O Connectors 1-2201864-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A120360-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120360-ND
Pluggable Connector Assemblies A120360-ND
8 Position Multi-Purpose Receptacle Connector Solder Free Hanging (In-Line)

8 Position Multi-Purpose Receptacle Connector Solder Free Hanging (In-Line)

Buy Now Datasheet
Mini I/O Connectors - 9010918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
9010918
Mini I/O Connectors 9010918
TE Connectivity 1-2201864-2

TE Connectivity 1-2201864-2

Supplier's Site
Singapore, Singapore
Electronic Connector
443-1-2201864-2
Electronic Connector 443-1-2201864-2
Type II Series Cable Mount Mini I/O Connector Receptacle 8 Way Shielded Product overview: 1-2201864-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1-2201864-2 can be used for catalog matching and distributor lookup.

Type II Series Cable Mount Mini I/O Connector Receptacle 8 Way Shielded Product overview: 1-2201864-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1-2201864-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Industrial Mini I/o, Jack, 8P8C; Modular Connector Type Te Connectivity - 40Y2838 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Industrial Mini I/o, Jack, 8P8C; Modular Connector Type Te Connectivity
40Y2838
Conn, Industrial Mini I/o, Jack, 8P8C; Modular Connector Type Te Connectivity 40Y2838
CONN, INDUSTRIAL MINI I/O, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, INDUSTRIAL MINI I/O, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 1-2201864-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2201864-2
Pluggable Connectors 1-2201864-2
CONN MULTI-PURP RCPT 8P SLD STR

CONN MULTI-PURP RCPT 8P SLD STR

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-2201864-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-2201864-2
Modular Connectors / Ethernet Connectors 1-2201864-2
Modular Connectors / Ethernet Connectors Mini I/O REC Kit Type II M

Modular Connectors / Ethernet Connectors Mini I/O REC Kit Type II M

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2201864-2 1-2201864-2 A120360-ND 9010918 443-1-2201864-2 40Y2838 1-2201864-2 1-2201864-2
Product Name Industrial Mini I/O Connectors I/O Connectors Pluggable Connector Assemblies Mini I/O Connectors Electronic Connector Conn, Industrial Mini I/o, Jack, 8P8C; Modular Connector Type Te Connectivity Pluggable Connectors Modular Connectors / Ethernet Connectors
Connector Type Wire to Wire Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1375820-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers