Abracon, LLC APAR Active Patch APARC2505-S2450

Description
RoHS/RoHS II Compliant Series: APAR Type: Active Patch Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.45GHz Length: 25.1 mm Width: 25.1 mm Height: 5.5 mm Gain Display: 0.5 VSWR: 2.5 Polarization: RHCP Mounting: Surface Mount Features: 2.4GHz WiFi/Bluetooth Patch Antenna with PCB, 150 mm cable, IPEX connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAR Type: Active Patch Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.45GHz Length: 25.1 mm Width: 25.1 mm Height: 5.5 mm Gain Display: 0.5 VSWR: 2.5 Polarization: RHCP Mounting: Surface Mount Features: 2.4GHz WiFi/Bluetooth Patch Antenna with PCB, 150 mm cable, IPEX connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAR Active Patch - APARC2505-S2450 - Abracon, LLC
Spicewood, TX, United States
APAR Active Patch
APARC2505-S2450
APAR Active Patch APARC2505-S2450
RoHS/RoHS II Compliant Series: APAR Type: Active Patch Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.45GHz Length: 25.1 mm Width: 25.1 mm Height: 5.5 mm Gain Display: 0.5 VSWR: 2.5 Polarization: RHCP Mounting: Surface Mount Features: 2.4GHz WiFi/Bluetooth Patch Antenna with PCB, 150 mm cable, IPEX connector Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAR
  • Type: Active Patch
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2.45GHz
  • Length: 25.1 mm
  • Width: 25.1 mm
  • Height: 5.5 mm
  • Gain Display: 0.5
  • VSWR: 2.5
  • Polarization: RHCP
  • Mounting: Surface Mount
  • Features: 2.4GHz WiFi/Bluetooth Patch Antenna with PCB, 150 mm cable, IPEX connector
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - APARC2505-S2450-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.45GHz 0.5dBi IPEX Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.45GHz 0.5dBi IPEX Surface Mount

Buy Now Datasheet
Patch Antenna, 2.45Ghz, 0.5Dbi Rohs Compliant Abracon - 80AH1538 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 2.45Ghz, 0.5Dbi Rohs Compliant Abracon
80AH1538
Patch Antenna, 2.45Ghz, 0.5Dbi Rohs Compliant Abracon 80AH1538
PATCH ANTENNA, 2.45GHZ, 0.5DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 2.45GHZ, 0.5DBI ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas 2.4GHz BT/WiFi/BLE Zigbee/ISM

Antennas 2.4GHz BT/WiFi/BLE Zigbee/ISM

Buy Now Datasheet
RF Antennas - APARC2505-S2450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APARC2505-S2450
RF Antennas APARC2505-S2450
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.45GHz 0.5dBi IPEX Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.45GHz 0.5dBi IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APARC2505-S2450 APARC2505-S2450-ND 80AH1538 APARC2505-S2450 APARC2505-S2450
Product Name APAR Active Patch RF Antennas Patch Antenna, 2.45Ghz, 0.5Dbi Rohs Compliant Abracon Antennas RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 2450.0 MHz 2450.0 MHz
Gain 0.5000 dB 0.5000 dB
VSWR 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 4dBi Spiral Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI4SPA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers