Abracon, LLC APAMPG Module APAMPG-130

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMPG Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.441594 ~ 1610 Bandwidth Range: 816 Length: 44 mm Width: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: Active Antenna with LNA gain of 30 dBGPS, GLONASS support Easy to Install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMPG Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.441594 ~ 1610 Bandwidth Range: 816 Length: 44 mm Width: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: Active Antenna with LNA gain of 30 dBGPS, GLONASS support Easy to Install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMPG Module - APAMPG-130 - Abracon, LLC
Spicewood, TX, United States
APAMPG Module
APAMPG-130
APAMPG Module APAMPG-130
ESD Sensitive RoHS/RoHS II Compliant Series: APAMPG Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.441594 ~ 1610 Bandwidth Range: 816 Length: 44 mm Width: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: Active Antenna with LNA gain of 30 dBGPS, GLONASS support Easy to Install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAMPG
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1576.441594 ~ 1610
  • Bandwidth Range: 816
  • Length: 44 mm
  • Width: 14.5 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: Active Antenna with LNA gain of 30 dBGPS, GLONASS support Easy to Install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12920-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12920-ND
RF Antennas 535-12920-ND
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz, 1.594GHz ~ 1.61GHz 30dB SMA Male Magnetic

1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz, 1.594GHz ~ 1.61GHz 30dB SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMPG-130
Antennas APAMPG-130
Antennas 1575.42MHz/1602MHz SMA-J3,Male Mag Base

Antennas 1575.42MHz/1602MHz SMA-J3,Male Mag Base

Buy Now Datasheet
RF Antennas - APAMPG-130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMPG-130
RF Antennas APAMPG-130
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz, 1.594GHz ~ 1.61GHz 30dB SMA Male Magnetic

1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz, 1.594GHz ~ 1.61GHz 30dB SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number APAMPG-130 535-12920-ND APAMPG-130 APAMPG-130
Product Name APAMPG Module RF Antennas Antennas RF Antennas
Applications GPS GPS; GLONASS, GPS GLONASS, GPS
Polarization Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1575.0 to 1602.0 MHz
Gain 5 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-86515FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 15 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers