Abracon, LLC APAK Passive Patch APAKM3513-SGL2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.227GHz, 1.575GHz Length: 35.6 mm Width: 35.6 mm Height: 13.5 mm Gain Display: 1.2 | 3.1 VSWR: 2 Polarization: Circular Mounting: Through-hole Mount Features: GPS L1 + L2 Stacked Patch Antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.227GHz, 1.575GHz Length: 35.6 mm Width: 35.6 mm Height: 13.5 mm Gain Display: 1.2 | 3.1 VSWR: 2 Polarization: Circular Mounting: Through-hole Mount Features: GPS L1 + L2 Stacked Patch Antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAK Passive Patch - APAKM3513-SGL2 - Abracon, LLC
Spicewood, TX, United States
APAK Passive Patch
APAKM3513-SGL2
APAK Passive Patch APAKM3513-SGL2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.227GHz, 1.575GHz Length: 35.6 mm Width: 35.6 mm Height: 13.5 mm Gain Display: 1.2 | 3.1 VSWR: 2 Polarization: Circular Mounting: Through-hole Mount Features: GPS L1 + L2 Stacked Patch Antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAK
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.227GHz, 1.575GHz
  • Length: 35.6 mm
  • Width: 35.6 mm
  • Height: 13.5 mm
  • Gain Display: 1.2 | 3.1
  • VSWR: 2
  • Polarization: Circular
  • Mounting: Through-hole Mount
  • Features: GPS L1 + L2 Stacked Patch Antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-15207-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-15207-ND
RF Antennas 535-15207-ND
1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.227GHz, 1.575GHz 1.2dBi, 3.1dBi Solder Through Hole

1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.227GHz, 1.575GHz 1.2dBi, 3.1dBi Solder Through Hole

Buy Now Datasheet
RF Antennas - APAKM3513-SGL2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAKM3513-SGL2
RF Antennas APAKM3513-SGL2
1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.227GHz, 1.575GHz 1.2dBi, 3.1dBi Solder Through Hole

1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.227GHz, 1.575GHz 1.2dBi, 3.1dBi Solder Through Hole

Buy Now Datasheet
Patch Antenna, 1.57542Ghz, 3.1Dbi Rohs Compliant Abracon - 80AH1535 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542Ghz, 3.1Dbi Rohs Compliant Abracon
80AH1535
Patch Antenna, 1.57542Ghz, 3.1Dbi Rohs Compliant Abracon 80AH1535
PATCH ANTENNA, 1.57542GHZ, 3.1DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.57542GHZ, 3.1DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS L1 and L2

Antennas GPS L1 and L2

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAKM3513-SGL2 535-15207-ND APAKM3513-SGL2 80AH1535 APAKM3513-SGL2
Product Name APAK Passive Patch RF Antennas RF Antennas Patch Antenna, 1.57542Ghz, 3.1Dbi Rohs Compliant Abracon Antennas
Applications GPS GPS; GPS GPS
Polarization Circular
Primary Frequency Range 1227.0 MHz 1227.0 to 1575.0 MHz
Gain 1.2 to 3.1 dB 1.2 to 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
WiFi Antennas - 150969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Form Factor / Mounting External
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details