Abracon, LLC APAG Active Patch APAGM2704A-C2G

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAG Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 ~ 1601.02 Length: 27 mm Width: 27 mm Height: 4 mm Gain Display: 4.5 VSWR: 2 Polarization: RHCP Mounting: Surface Mount Features: GNSS/GPS/GLONASS Active Patch Antenna with U.FL connector Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAG Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 ~ 1601.02 Length: 27 mm Width: 27 mm Height: 4 mm Gain Display: 4.5 VSWR: 2 Polarization: RHCP Mounting: Surface Mount Features: GNSS/GPS/GLONASS Active Patch Antenna with U.FL connector Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAG Active Patch - APAGM2704A-C2G - Abracon, LLC
Spicewood, TX, United States
APAG Active Patch
APAGM2704A-C2G
APAG Active Patch APAGM2704A-C2G
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAG Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 ~ 1601.02 Length: 27 mm Width: 27 mm Height: 4 mm Gain Display: 4.5 VSWR: 2 Polarization: RHCP Mounting: Surface Mount Features: GNSS/GPS/GLONASS Active Patch Antenna with U.FL connector Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAG
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42 ~ 1601.02
  • Length: 27 mm
  • Width: 27 mm
  • Height: 4 mm
  • Gain Display: 4.5
  • VSWR: 2
  • Polarization: RHCP
  • Mounting: Surface Mount
  • Features: GNSS/GPS/GLONASS Active Patch Antenna with U.FL connector
  • Part Status: Active
Supplier's Site Datasheet
Patch Antenna, 1.60102Ghz, 4.5Dbi; Antenna Type Abracon - 74AC8115 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.60102Ghz, 4.5Dbi; Antenna Type Abracon
74AC8115
Patch Antenna, 1.60102Ghz, 4.5Dbi; Antenna Type Abracon 74AC8115
PATCH ANTENNA, 1.60102GHZ, 4.5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.60102GHz; Antenna Mounting:Adhesive; Gain:4.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; ProductRoHS Compliant: Yes

PATCH ANTENNA, 1.60102GHZ, 4.5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.60102GHz; Antenna Mounting:Adhesive; Gain:4.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 1575.42 / 1601.02MHz GPS / GLONASS

Antennas 1575.42 / 1601.02MHz GPS / GLONASS

Buy Now Datasheet
RF Antennas - APAGM2704A-C2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAGM2704A-C2G
RF Antennas APAGM2704A-C2G
1.575GHz, 1.601GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.6GHz ~ 1.602GHz 4.5dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz, 1.601GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.6GHz ~ 1.602GHz 4.5dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number APAGM2704A-C2G 74AC8115 APAGM2704A-C2G APAGM2704A-C2G
Product Name APAG Active Patch Patch Antenna, 1.60102Ghz, 4.5Dbi; Antenna Type Abracon Antennas RF Antennas
Applications GPS GLONASS, GNSS, GPS
Polarization Right Hand Circular Circular; Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz ? to 1601.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 15dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-3Mtr) + SMA Male St. Connector - ET-LT15M-1BCL3-SMS-BM34 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers